Kingbright Corporation LEDs L-132XSED-E

Description
Red LED Round 3mm
Request a Quote
Description
Red LED Round 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8614288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED Round 3mm

Red LED Round 3mm

Supplier's Site
LEDs - 1461520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED Round 3mm

Red LED Round 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8614288
Product Name LEDs
LED Package: 3 (dia.) x 5.2mm
LED Type Red; Red
Peak Wavelength 621 nm (6210 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details