Kingbright Corporation LEDs L-113YDT

Description
Rectangular LED Yellow 2x5mm
Request a Quote Datasheet
Description
Rectangular LED Yellow 2x5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rectangular LED Yellow 2x5mm

Rectangular LED Yellow 2x5mm

Supplier's Site
LEDs - 1651698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rectangular LED Yellow 2x5mm

Rectangular LED Yellow 2x5mm

Supplier's Site
Led, 5 X 2Mm, Yellow, 4Mcd, 588Nm; Led Color Kingbright - 87W9947 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5 X 2Mm, Yellow, 4Mcd, 588Nm; Led Color Kingbright
87W9947
Led, 5 X 2Mm, Yellow, 4Mcd, 588Nm; Led Color Kingbright 87W9947
LED, 5 X 2MM, YELLOW, 4MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:4mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, 5 X 2MM, YELLOW, 4MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:4mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8622728 87W9947
Product Name LEDs Led, 5 X 2Mm, Yellow, 4Mcd, 588Nm; Led Color Kingbright
LED Package: 7 x 5 x 2mm
LED Type Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 4 milliCandela 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details