Kingbright Corporation LEDs KPTR-3216ZGC

Description
Kingbright KPTR-3216ZGC LED
Request a Quote Datasheet
Description
Kingbright KPTR-3216ZGC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8624597P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTR-3216ZGC LED

Kingbright KPTR-3216ZGC LED

Supplier's Site
LEDs - 8624597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTR-3216ZGC LED

Kingbright KPTR-3216ZGC LED

Supplier's Site
LEDs - 1654454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTR-3216ZGC LED

Kingbright KPTR-3216ZGC LED

Supplier's Site
Optics - LEDs - Light Pipes - KPTR-3216ZGC - 984254-KPTR-3216ZGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTR-3216ZGC
984254-KPTR-3216ZGC
Optics - LEDs - Light Pipes - KPTR-3216ZGC 984254-KPTR-3216ZGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984254-KPTR-3216ZGC Packaging: Cut Tape Color: Green Mounting: SMD (SMT) Forward Voltage: 3.3 V Luminous Intensity: 400 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 525 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Rectangular Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 525 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984254-KPTR-3216ZGC
Packaging: Cut Tape
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.3 V
Luminous Intensity: 400 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 525 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3216
Number of LEDs: 1
Lens Style: Rectangular
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Dominant Wavelength: 525 nm

Buy Now
Led, Green, 450Mcd, 525Nm; Led Color Kingbright - 46W4612 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 450Mcd, 525Nm; Led Color Kingbright
46W4612
Led, Green, 450Mcd, 525Nm; Led Color Kingbright 46W4612
LED, GREEN, 450MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 450MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright - 93X4436 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright
93X4436
Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright 93X4436
LED, Low Power, Green, 525 nm, 3.3 V, 20 mA, 400 mcd RoHS Compliant: Yes

LED, Low Power, Green, 525 nm, 3.3 V, 20 mA, 400 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8624597P 8624597 984254-KPTR-3216ZGC 46W4612 93X4436
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPTR-3216ZGC Led, Green, 450Mcd, 525Nm; Led Color Kingbright Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright
Forward Voltage 4 volts 3.3 volts 3.3 volts
LED Package: 3.2 x 1.6 x 1.05mm
LED Type Green; Clear Green; Green Green; Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Right Angle ChipLED - ASMT-CW00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type White
Viewing Angle 170 degrees
View Details
3 suppliers