Kingbright Corporation Optics - LEDs - Light Pipes - KPTR-3216ZGC-G KPTR-3216ZGC-G

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984255-KPTR-3216ZGC- G Color: Green Mounting: SMD (SMT) Forward Voltage: 4 V Luminous Intensity: 750 mcd Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 525 nm
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984255-KPTR-3216ZGC- G Color: Green Mounting: SMD (SMT) Forward Voltage: 4 V Luminous Intensity: 750 mcd Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 525 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPTR-3216ZGC-G - 984255-KPTR-3216ZGC-G - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTR-3216ZGC-G
984255-KPTR-3216ZGC-G
Optics - LEDs - Light Pipes - KPTR-3216ZGC-G 984255-KPTR-3216ZGC-G
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984255-KPTR-3216ZGC- G Color: Green Mounting: SMD (SMT) Forward Voltage: 4 V Luminous Intensity: 750 mcd Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 525 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984255-KPTR-3216ZGC-G
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 4 V
Luminous Intensity: 750 mcd
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Categories: Optics - LEDs - Light Pipes
Case / Package: 3216
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 525 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 984255-KPTR-3216ZGC-G
Product Name Optics - LEDs - Light Pipes - KPTR-3216ZGC-G
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details