Kingbright Corporation Led, Yellow, 150Mcd, 588Nm, Smd; Led Colour Kingbright KPTR-3216SYC

Description
LED, YELLOW, 150MCD, 588NM, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 150MCD, 588NM, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 150Mcd, 588Nm, Smd; Led Colour Kingbright - 03AJ1860 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 150Mcd, 588Nm, Smd; Led Colour Kingbright
03AJ1860
Led, Yellow, 150Mcd, 588Nm, Smd; Led Colour Kingbright 03AJ1860
LED, YELLOW, 150MCD, 588NM, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens RoHS Compliant: Yes

LED, YELLOW, 150MCD, 588NM, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 150Mcd, 588Nm, Smd; Led Color Kingbright - 93X4434 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 150Mcd, 588Nm, Smd; Led Color Kingbright
93X4434
Led, Yellow, 150Mcd, 588Nm, Smd; Led Color Kingbright 93X4434
LED, YELLOW, 150MCD, 588NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 150MCD, 588NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 03AJ1860 93X4434
Product Name Led, Yellow, 150Mcd, 588Nm, Smd; Led Colour Kingbright Led, Yellow, 150Mcd, 588Nm, Smd; Led Color Kingbright
LED Type Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 150 milliCandela 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details