Kingbright Corporation Led, Low Power, Red, 630 Nm, 1.9 V, 20 Ma, 90 Mcd Rohs Compliant Kingbright KPTR-3216SURC

Description
LED, Low Power, Red, 630 nm, 1.9 V, 20 mA, 90 mcd RoHS Compliant: Yes
Datasheet
Description
LED, Low Power, Red, 630 nm, 1.9 V, 20 mA, 90 mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Low Power, Red, 630 Nm, 1.9 V, 20 Ma, 90 Mcd Rohs Compliant Kingbright - 93X4432 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Red, 630 Nm, 1.9 V, 20 Ma, 90 Mcd Rohs Compliant Kingbright
93X4432
Led, Low Power, Red, 630 Nm, 1.9 V, 20 Ma, 90 Mcd Rohs Compliant Kingbright 93X4432
LED, Low Power, Red, 630 nm, 1.9 V, 20 mA, 90 mcd RoHS Compliant: Yes

LED, Low Power, Red, 630 nm, 1.9 V, 20 mA, 90 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 90Mcd, 630Nm, Smd; Led Colour Kingbright - 03AJ1859 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 90Mcd, 630Nm, Smd; Led Colour Kingbright
03AJ1859
Led, Red, 90Mcd, 630Nm, Smd; Led Colour Kingbright 03AJ1859
LED, RED, 90MCD, 630NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:90mcd; Viewing Angle:120°; Lens RoHS Compliant: Yes

LED, RED, 90MCD, 630NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:90mcd; Viewing Angle:120°; Lens RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93X4432 03AJ1859
Product Name Led, Low Power, Red, 630 Nm, 1.9 V, 20 Ma, 90 Mcd Rohs Compliant Kingbright Led, Red, 90Mcd, 630Nm, Smd; Led Colour Kingbright
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 120 degrees
Luminous Intensity 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1
LED Type Blue
Viewing Angle 30 degrees
View Details