Kingbright Corporation Led, Yellow, 350Mcd, 590Nm; Led Color Kingbright KPTL-3216SYCK

Description
LED, YELLOW, 350MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:350mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 350MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:350mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 350Mcd, 590Nm; Led Color Kingbright - 46W4605 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 350Mcd, 590Nm; Led Color Kingbright
46W4605
Led, Yellow, 350Mcd, 590Nm; Led Color Kingbright 46W4605
LED, YELLOW, 350MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:350mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

LED, YELLOW, 350MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:350mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46W4605
Product Name Led, Yellow, 350Mcd, 590Nm; Led Color Kingbright
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 70 degrees
Luminous Intensity 350 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Specs
LED Type Green
Viewing Angle 60 degrees
Forward Current 0.1000 milliamps
View Details