Kingbright Corporation Optics - LEDs - Light Pipes - KPTL-3216SECK KPTL-3216SECK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150929-KPTL-3216SEC K Color: Orange Forward Voltage: 2.1 V Luminous Intensity: 600 mcd Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Clear Number of Pins: 2 Wavelength: 601 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Round Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 601 nm
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150929-KPTL-3216SEC K Color: Orange Forward Voltage: 2.1 V Luminous Intensity: 600 mcd Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Clear Number of Pins: 2 Wavelength: 601 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Round Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 601 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPTL-3216SECK - 1150929-KPTL-3216SECK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTL-3216SECK
1150929-KPTL-3216SECK
Optics - LEDs - Light Pipes - KPTL-3216SECK 1150929-KPTL-3216SECK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150929-KPTL-3216SEC K Color: Orange Forward Voltage: 2.1 V Luminous Intensity: 600 mcd Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Clear Number of Pins: 2 Wavelength: 601 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Round Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 601 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150929-KPTL-3216SECK
Color: Orange
Forward Voltage: 2.1 V
Luminous Intensity: 600 mcd
Forward Current: 20 mA
Viewing Angle: 70 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 601 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3216
Number of LEDs: 1
Lens Style: Round
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Dominant Wavelength: 601 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1150929-KPTL-3216SECK
Product Name Optics - LEDs - Light Pipes - KPTL-3216SECK
LED Type Orange; Orange
Peak Wavelength 601 nm (6010 Å)
Viewing Angle 70 degrees
Luminous Intensity 600 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
EXCELED™ series chip LED - SML-E12P8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details