Kingbright Corporation Led, Red, 25Mcd, 625Nm; Led Color Kingbright KPTL-3216EC-01

Description
LED, RED, 25MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:25mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 25MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:25mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 25Mcd, 625Nm; Led Color Kingbright - 46W4596 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 25Mcd, 625Nm; Led Color Kingbright
46W4596
Led, Red, 25Mcd, 625Nm; Led Color Kingbright 46W4596
LED, RED, 25MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:25mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

LED, RED, 25MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:25mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46W4596
Product Name Led, Red, 25Mcd, 625Nm; Led Color Kingbright
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 70 degrees
Luminous Intensity 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1W High Power LED - ASMT-AR00-ARS00 - Broadcom Inc.
Specs
LED Package: 6 mm
LED Type Red; Orange; Green; Blue; White; Multi-Colored; Red-Orange
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers