Kingbright Corporation Led, Green, 2.1Cd, 525Nm, Smd; Led Color Kingbright KPTD-3216ZGCK

Description
LED, GREEN, 2.1CD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:2.1cd; Viewing Angle:35°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 2.1CD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:2.1cd; Viewing Angle:35°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 2.1Cd, 525Nm, Smd; Led Color Kingbright - 27X9142 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.1Cd, 525Nm, Smd; Led Color Kingbright
27X9142
Led, Green, 2.1Cd, 525Nm, Smd; Led Color Kingbright 27X9142
LED, GREEN, 2.1CD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:2.1cd; Viewing Angle:35°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, GREEN, 2.1CD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:2.1cd; Viewing Angle:35°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X9142
Product Name Led, Green, 2.1Cd, 525Nm, Smd; Led Color Kingbright
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 35 degrees
Luminous Intensity 2100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
3.0X1.0MM RA. INFRARED SMD LED - APA3010F3C-GX - Kingbright Corporation
Specs
LED Package: SMD Infrared Emitting Diode
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
2 suppliers