Kingbright Corporation 3.0X1.0MM RA. INFRARED SMD LED APA3010F3C-GX

Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet
Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X1.0MM RA. INFRARED SMD LED - APA3010F3C-GX - Kingbright Corporation
City of Industry, CA, USA
3.0X1.0MM RA. INFRARED SMD LED
APA3010F3C-GX
3.0X1.0MM RA. INFRARED SMD LED APA3010F3C-GX
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens

Features and Applications

  • Righ angle SMT LED
  • 3.0 x 1.0 x 2.0mm
  • Wide viewing angle
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Available with clean and blue tinted lens
Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs - APA3010F3C-GX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs
APA3010F3C-GX
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs APA3010F3C-GX
1.2mW/sr@20mA 120° 1.2V 940nm SMD Infrared (IR) LEDs ROHS

1.2mW/sr@20mA 120° 1.2V 940nm SMD Infrared (IR) LEDs ROHS

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APA3010F3C-GX APA3010F3C-GX
Product Name 3.0X1.0MM RA. INFRARED SMD LED Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs
LED Package: SMD Infrared Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-1061-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers