Kingbright Corporation LEDs KPTD-3216SURC

Description
Kingbright KPTD-3216SURC LED
Request a Quote Datasheet
Description
Kingbright KPTD-3216SURC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4663970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216SURC LED

Kingbright KPTD-3216SURC LED

Supplier's Site
LEDs - 4663970P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216SURC LED

Kingbright KPTD-3216SURC LED

Supplier's Site
LEDs - 1651608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216SURC LED

Kingbright KPTD-3216SURC LED

Supplier's Site
Led, Red, 600Mcd, 628Nm, Smd; Led Color Kingbright - 93X4423 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 600Mcd, 628Nm, Smd; Led Color Kingbright
93X4423
Led, Red, 600Mcd, 628Nm, Smd; Led Color Kingbright 93X4423
LED, RED, 600MCD, 628NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:628nm; Luminous Intensity:600mcd; Viewing Angle:50°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 600MCD, 628NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:628nm; Luminous Intensity:600mcd; Viewing Angle:50°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.6Mm, 600Mcd, 640Nm; Led Color Kingbright - 38K3409 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm, 600Mcd, 640Nm; Led Color Kingbright
38K3409
Led, Red, 1.6Mm, 600Mcd, 640Nm; Led Color Kingbright 38K3409
LED, RED, 1.6MM, 600MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:628nm; Luminous Intensity:600mcd; Viewing Angle:50°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 1.6MM, 600MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:628nm; Luminous Intensity:600mcd; Viewing Angle:50°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4663970 4663970P 93X4423
Product Name LEDs LEDs Led, Red, 600Mcd, 628Nm, Smd; Led Color Kingbright
LED Package: 3.2 x 1.6 x 1.55mm
LED Type Red; Clear Red; Red
Peak Wavelength 630 nm (6300 Å) 628 nm (6280 Å)
Viewing Angle 50 degrees 50 degrees
Luminous Intensity 1500 milliCandela 600 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GW JDSRS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
0.5W Diffused High Power LED Light Source - ASMT-MWH0-NEG00 - Broadcom Inc.
Specs
LED Package: 10mm x 8.50mm x 3.30mm
LED Type White
Viewing Angle 120 degrees
View Details