Kingbright Corporation Optics - LEDs - Light Pipes - KPTD-3216MGC KPTD-3216MGC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984249-KPTD-3216MGC Packaging: Cut Tape Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 350 mcd Power Dissipation: 105 mW Peak Wavelength: 574 nm Forward Current: 20 mA Viewing Angle: 50 ° Lens Color: Clear Current: 2 A Number of Pins: 2 Wavelength: 568 nm Width: 3.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome, Round Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 570 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984249-KPTD-3216MGC Packaging: Cut Tape Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 350 mcd Power Dissipation: 105 mW Peak Wavelength: 574 nm Forward Current: 20 mA Viewing Angle: 50 ° Lens Color: Clear Current: 2 A Number of Pins: 2 Wavelength: 568 nm Width: 3.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome, Round Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 570 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPTD-3216MGC - 984249-KPTD-3216MGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTD-3216MGC
984249-KPTD-3216MGC
Optics - LEDs - Light Pipes - KPTD-3216MGC 984249-KPTD-3216MGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984249-KPTD-3216MGC Packaging: Cut Tape Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 350 mcd Power Dissipation: 105 mW Peak Wavelength: 574 nm Forward Current: 20 mA Viewing Angle: 50 ° Lens Color: Clear Current: 2 A Number of Pins: 2 Wavelength: 568 nm Width: 3.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome, Round Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 570 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984249-KPTD-3216MGC
Packaging: Cut Tape
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 350 mcd
Power Dissipation: 105 mW
Peak Wavelength: 574 nm
Forward Current: 20 mA
Viewing Angle: 50 °
Lens Color: Clear
Current: 2 A
Number of Pins: 2
Wavelength: 568 nm
Width: 3.2 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3216
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused, Dome, Round
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 570 nm

Buy Now
LEDs - 4664030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216MGC LED

Kingbright KPTD-3216MGC LED

Supplier's Site
LEDs - 4664030P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216MGC LED

Kingbright KPTD-3216MGC LED

Supplier's Site
LEDs - 1651741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216MGC LED

Kingbright KPTD-3216MGC LED

Supplier's Site
Led, Low Power, Green, 568 Nm, 2.1 V, 20 Ma, 350 Mcd Rohs Compliant Kingbright - 93X4417 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 568 Nm, 2.1 V, 20 Ma, 350 Mcd Rohs Compliant Kingbright
93X4417
Led, Low Power, Green, 568 Nm, 2.1 V, 20 Ma, 350 Mcd Rohs Compliant Kingbright 93X4417
LED, Low Power, Green, 568 nm, 2.1 V, 20 mA, 350 mcd RoHS Compliant: Yes

LED, Low Power, Green, 568 nm, 2.1 V, 20 mA, 350 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 1.6Mm, 500Mcd, 574Nm; Led Color Kingbright - 38K3404 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.6Mm, 500Mcd, 574Nm; Led Color Kingbright
38K3404
Led, Green, 1.6Mm, 500Mcd, 574Nm; Led Color Kingbright 38K3404
LED, GREEN, 1.6MM, 500MCD, 574NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:350mcd; Viewing Angle:50°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 1.6MM, 500MCD, 574NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:350mcd; Viewing Angle:50°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 984249-KPTD-3216MGC 4664030 4664030P 93X4417 38K3404
Product Name Optics - LEDs - Light Pipes - KPTD-3216MGC LEDs LEDs Led, Low Power, Green, 568 Nm, 2.1 V, 20 Ma, 350 Mcd Rohs Compliant Kingbright Led, Green, 1.6Mm, 500Mcd, 574Nm; Led Color Kingbright
LED Type Green; Green Green; Clear Green; Green
Peak Wavelength 568 nm (5680 Å) 570 nm (5700 Å) 568 nm (5680 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees
Luminous Intensity 350 milliCandela 500 milliCandela 350 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-56YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance - 85AC2471 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details