Kingbright Corporation Chip Led, Red, 50Mcd, 1206, Smd; Led Colour Kingbright KPTD-3216LVSURCK

Description
CHIP LED, RED, 50MCD, 1206, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:1.75V; Wavelength Typ:630nm; Luminous Intensity:50mcd; Viewing Angle:40°; Lens Shape:Dome; RoHS Compliant: Yes
Datasheet
Description
CHIP LED, RED, 50MCD, 1206, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:1.75V; Wavelength Typ:630nm; Luminous Intensity:50mcd; Viewing Angle:40°; Lens Shape:Dome; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Led, Red, 50Mcd, 1206, Smd; Led Colour Kingbright - 50AC9317 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Red, 50Mcd, 1206, Smd; Led Colour Kingbright
50AC9317
Chip Led, Red, 50Mcd, 1206, Smd; Led Colour Kingbright 50AC9317
CHIP LED, RED, 50MCD, 1206, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:1.75V; Wavelength Typ:630nm; Luminous Intensity:50mcd; Viewing Angle:40°; Lens Shape:Dome; RoHS Compliant: Yes

CHIP LED, RED, 50MCD, 1206, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:1.75V; Wavelength Typ:630nm; Luminous Intensity:50mcd; Viewing Angle:40°; Lens Shape:Dome; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50AC9317
Product Name Chip Led, Red, 50Mcd, 1206, Smd; Led Colour Kingbright
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 40 degrees
Luminous Intensity 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2307597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 4000 K
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-ASMT-MG00-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details