Broadcom Inc. LED Color Lighting ASMT-MG00-NLM00

Description
PWR LED SOURCE 1W GREEN INGAN
Request a Quote Datasheet
Description
PWR LED SOURCE 1W GREEN INGAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 516-ASMT-MG00-NLM00-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-ASMT-MG00-NLM00-ND
LED Color Lighting 516-ASMT-MG00-NLM00-ND
PWR LED SOURCE 1W GREEN INGAN

PWR LED SOURCE 1W GREEN INGAN

Buy Now Datasheet
Led, Hb, Green, 85Lm, 525Nm Rohs Compliant Broadcom - 40AJ6215 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Green, 85Lm, 525Nm Rohs Compliant Broadcom
40AJ6215
Led, Hb, Green, 85Lm, 525Nm Rohs Compliant Broadcom 40AJ6215
LED, HB, GREEN, 85LM, 525NM ROHS COMPLIANT: YES

LED, HB, GREEN, 85LM, 525NM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ASMT-MG00-NLM00-ND 40AJ6215
Product Name LED Color Lighting Led, Hb, Green, 85Lm, 525Nm Rohs Compliant Broadcom
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LEDs - 2155745 - RS Components, Ltd.
Specs
LED Type Green; Green
Number of Array Elements 1
View Details
2 suppliers
LED White Lighting - 1416-L128-3580EB3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers