Kingbright Corporation LEDs KPTD-3216CGCK

Description
Kingbright KPTD-3216CGCK LED
Request a Quote Datasheet
Description
Kingbright KPTD-3216CGCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4664046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216CGCK LED

Kingbright KPTD-3216CGCK LED

Supplier's Site
LEDs - 4664046P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216CGCK LED

Kingbright KPTD-3216CGCK LED

Supplier's Site
LEDs - 1651670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216CGCK LED

Kingbright KPTD-3216CGCK LED

Supplier's Site
Optics - LEDs - Light Pipes - KPTD-3216CGCK - 1150838-KPTD-3216CGCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTD-3216CGCK
1150838-KPTD-3216CGCK
Optics - LEDs - Light Pipes - KPTD-3216CGCK 1150838-KPTD-3216CGCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150838-KPTD-3216CGC K Packaging: Cut Tape Color: Green Length: 1.6 mm Forward Voltage: 2.1 V Luminous Intensity: 300 mcd Power Dissipation: 105 mW Peak Wavelength: 574 nm Forward Current: 20 mA Viewing Angle: 35 ° Lens Color: Clear Height: 1.8 mm Number of Pins: 2 Wavelength: 570 nm Width: 3.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome, Round Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 570 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150838-KPTD-3216CGCK
Packaging: Cut Tape
Color: Green
Length: 1.6 mm
Forward Voltage: 2.1 V
Luminous Intensity: 300 mcd
Power Dissipation: 105 mW
Peak Wavelength: 574 nm
Forward Current: 20 mA
Viewing Angle: 35 °
Lens Color: Clear
Height: 1.8 mm
Number of Pins: 2
Wavelength: 570 nm
Width: 3.2 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3216
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused, Dome, Round
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 570 nm

Buy Now
Led, Green, 1.6Mm, 400Mcd, 570Nm; Led Color Kingbright - 38K3403 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.6Mm, 400Mcd, 570Nm; Led Color Kingbright
38K3403
Led, Green, 1.6Mm, 400Mcd, 570Nm; Led Color Kingbright 38K3403
LED, GREEN, 1.6MM, 400MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:300mcd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 1.6MM, 400MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:300mcd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 300Mcd, 570Nm, Smd; Led Color Kingbright - 93X4416 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 300Mcd, 570Nm, Smd; Led Color Kingbright
93X4416
Led, Green, 300Mcd, 570Nm, Smd; Led Color Kingbright 93X4416
LED, GREEN, 300MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:300mcd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 300MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:300mcd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4664046 4664046P 1150838-KPTD-3216CGCK 38K3403
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPTD-3216CGCK Led, Green, 1.6Mm, 400Mcd, 570Nm; Led Color Kingbright
LED Package: 3.2 x 1.6 x 1.55mm
LED Type Green; Clear Green; Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 35 degrees 35 degrees 35 degrees
Luminous Intensity 300 milliCandela 300 milliCandela 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details