Kingbright Corporation Chip Led, Blue, 90Mcd, 0805, Smd; Led Colour Kingbright KPTD-2012LVVBC-D

Description
CHIP LED, BLUE, 90MCD, 0805, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:470nm; Luminous Intensity:90mcd; Viewing Angle:30°; Lens Shape:Dome; Product RoHS Compliant: Yes
Datasheet
Description
CHIP LED, BLUE, 90MCD, 0805, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:470nm; Luminous Intensity:90mcd; Viewing Angle:30°; Lens Shape:Dome; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Led, Blue, 90Mcd, 0805, Smd; Led Colour Kingbright - 50AC9313 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Blue, 90Mcd, 0805, Smd; Led Colour Kingbright
50AC9313
Chip Led, Blue, 90Mcd, 0805, Smd; Led Colour Kingbright 50AC9313
CHIP LED, BLUE, 90MCD, 0805, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:470nm; Luminous Intensity:90mcd; Viewing Angle:30°; Lens Shape:Dome; Product RoHS Compliant: Yes

CHIP LED, BLUE, 90MCD, 0805, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:470nm; Luminous Intensity:90mcd; Viewing Angle:30°; Lens Shape:Dome; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50AC9313
Product Name Chip Led, Blue, 90Mcd, 0805, Smd; Led Colour Kingbright
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 30 degrees
Luminous Intensity 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1050-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
Led, Warm White, 5W, 220Lm, Smd, Full Reel; Led Color Lumex - 78R9025 - Newark, An Avnet Company
Specs
LED Type White; Warm White
Viewing Angle 100 degrees
Forward Current 1200 milliamps
View Details