Kingbright Corporation LEDs KPTD-2012LVCGCK

Description
Kingbright KPTD-2012LVCGCK LED
Request a Quote
Description
Kingbright KPTD-2012LVCGCK LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2364452P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-2012LVCGCK LED

Kingbright KPTD-2012LVCGCK LED

Supplier's Site
LEDs - 2364451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-2012LVCGCK LED

Kingbright KPTD-2012LVCGCK LED

Supplier's Site
LEDs - 2364452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-2012LVCGCK LED

Kingbright KPTD-2012LVCGCK LED

Supplier's Site
Chip Led, Green, 40Mcd, 0805, Smd; Led Colour Kingbright - 50AC9309 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Green, 40Mcd, 0805, Smd; Led Colour Kingbright
50AC9309
Chip Led, Green, 40Mcd, 0805, Smd; Led Colour Kingbright 50AC9309
CHIP LED, GREEN, 40MCD, 0805, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:40mcd; Viewing Angle:40°; Lens Shape:Dome; Product RoHS Compliant: Yes

CHIP LED, GREEN, 40MCD, 0805, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:40mcd; Viewing Angle:40°; Lens Shape:Dome; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2364452P 50AC9309
Product Name LEDs Chip Led, Green, 40Mcd, 0805, Smd; Led Colour Kingbright
Forward Voltage 1.9 volts 1.9 volts
LED Type Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Color Lighting - 516-ASMT-QRBD-AFG0ETR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
View Details