Kingbright Corporation LEDs KPTD-1608ZGC

Description
Kingbright KPTD-1608ZGC LED
Request a Quote Datasheet
Description
Kingbright KPTD-1608ZGC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8721837P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-1608ZGC LED

Kingbright KPTD-1608ZGC LED

Supplier's Site
LEDs - 1654485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-1608ZGC LED

Kingbright KPTD-1608ZGC LED

Supplier's Site
Optics - LEDs - Light Pipes - KPTD-1608ZGC - 1150841-KPTD-1608ZGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTD-1608ZGC
1150841-KPTD-1608ZGC
Optics - LEDs - Light Pipes - KPTD-1608ZGC 1150841-KPTD-1608ZGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150841-KPTD-1608ZGC Packaging: Cut Tape Color: Green Length: 800 µm Forward Voltage: 3.3 V Luminous Intensity: 1 cd Forward Current: 20 mA Viewing Angle: 60 ° Lens Color: Clear Height: 950 µm Number of Pins: 2 Wavelength: 525 nm Width: 1.6 mm Categories: Optics - LEDs - Light Pipes Case / Package: 1608 Number of LEDs: 1 Lens Style: Dome, Round Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 525 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150841-KPTD-1608ZGC
Packaging: Cut Tape
Color: Green
Length: 800 µm
Forward Voltage: 3.3 V
Luminous Intensity: 1 cd
Forward Current: 20 mA
Viewing Angle: 60 °
Lens Color: Clear
Height: 950 µm
Number of Pins: 2
Wavelength: 525 nm
Width: 1.6 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1608
Number of LEDs: 1
Lens Style: Dome, Round
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Dominant Wavelength: 525 nm

Buy Now
Led, Green, 1Cd, 525Nm; Led Color Kingbright - 46W4592 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1Cd, 525Nm; Led Color Kingbright
46W4592
Led, Green, 1Cd, 525Nm; Led Color Kingbright 46W4592
LED, GREEN, 1CD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:1cd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 1CD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:1cd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 1 Cd Rohs Compliant Kingbright - 93X4415 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 1 Cd Rohs Compliant Kingbright
93X4415
Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 1 Cd Rohs Compliant Kingbright 93X4415
LED, Low Power, Green, 525 nm, 3.3 V, 20 mA, 1 cd RoHS Compliant: Yes

LED, Low Power, Green, 525 nm, 3.3 V, 20 mA, 1 cd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8721837P 1654485 1150841-KPTD-1608ZGC 46W4592 93X4415
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPTD-1608ZGC Led, Green, 1Cd, 525Nm; Led Color Kingbright Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 1 Cd Rohs Compliant Kingbright
Forward Voltage 4.1 volts 3.3 volts 3.3 volts
LED Package: 1.6 x 0.8 x 0.95mm
LED Type Green; Clear Green; Green Green; Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details