Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962705-KPTD-1608SECK
Color: Orange
Length: 800 µm
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 700 mcd
Forward Current: 20 mA
Viewing Angle: 60 °
Lens Color: Clear
Height: 950 µm
Number of Pins: 2
Wavelength: 601 nm
Width: 1.6 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1608
Number of LEDs: 1
Lens Style: Dome
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Dominant Wavelength: 601 nm
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 8609068 | 8609068P | 962705-KPTD-1608SECK |
| Product Name | LEDs | LEDs | Optics - LEDs - Light Pipes - KPTD-1608SECK |
| LED Package: | 1.6 x 0.8 x 0.95mm | ||
| LED Type | Orange; Clear | Orange; Orange | |
| Peak Wavelength | 601 nm (6010 Å) | 601 nm (6010 Å) | |
| Viewing Angle | 60 degrees | 60 degrees | |
| Luminous Intensity | 700 milliCandela | 700 milliCandela |