Kingbright Corporation Led, Green, 220Mcd, 525Nm, Smd; Led Colour Kingbright KPTD-1608LVZGCK

Description
LED, GREEN, 220MCD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:525nm; Luminous Intensity:220mcd; Viewing Angle:60°; Lens Shape:Dome; Product RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 220MCD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:525nm; Luminous Intensity:220mcd; Viewing Angle:60°; Lens Shape:Dome; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 220Mcd, 525Nm, Smd; Led Colour Kingbright - 94Y5944 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 220Mcd, 525Nm, Smd; Led Colour Kingbright
94Y5944
Led, Green, 220Mcd, 525Nm, Smd; Led Colour Kingbright 94Y5944
LED, GREEN, 220MCD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:525nm; Luminous Intensity:220mcd; Viewing Angle:60°; Lens Shape:Dome; Product RoHS Compliant: Yes

LED, GREEN, 220MCD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:525nm; Luminous Intensity:220mcd; Viewing Angle:60°; Lens Shape:Dome; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94Y5944
Product Name Led, Green, 220Mcd, 525Nm, Smd; Led Colour Kingbright
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 60 degrees
Luminous Intensity 220 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 516-ALMD-EL1E-Z2002CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
LED Indication - Discrete - SML-LXR44GC-TR - 896201-SML-LXR44GC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
View Details
5 suppliers