Kingbright Corporation 3.5X2.8MM PURPLE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.05) AA3528VRVFS/A

Description
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)
Request a Quote Datasheet
Description
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5X2.8MM PURPLE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.05) - AA3528VRVFS/A - Kingbright Corporation
City of Industry, CA, USA
3.5X2.8MM PURPLE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.05)
AA3528VRVFS/A
3.5X2.8MM PURPLE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.05) AA3528VRVFS/A
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)

Features and Applications

  • Industry standard PLCC-2 package
  • 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED
  • Suitable for all SMT assembly and solder process
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Marker lights (e.g. Steps, exit ways, etc)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1535-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1535-1-ND
LED Indication - Discrete 754-1535-1-ND
Violet LED Indication - Discrete 3.3V 2-PLCC

Violet LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1535-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1535-2-ND
LED Indication - Discrete 754-1535-2-ND
Violet LED Indication - Discrete 3.3V 2-PLCC

Violet LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1535-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1535-6-ND
LED Indication - Discrete 754-1535-6-ND
Violet LED Indication - Discrete 3.3V 2-PLCC

Violet LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528VRVFS/A
Standard LEDs - SMD AA3528VRVFS/A
Standard LEDs - SMD Violet Water Clear 250mcd 120 Deg

Standard LEDs - SMD Violet Water Clear 250mcd 120 Deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3528VRVFS/A 754-1535-1-ND AA3528VRVFS/A
Product Name 3.5X2.8MM PURPLE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.05) LED Indication - Discrete Standard LEDs - SMD
LED Type Purple Violet
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 250 milliCandela 250 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 67-1339-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
4 suppliers