Kingbright Corporation LEDs KPTD-1608CGCK

Description
Kingbright KPTD-1608CGCK LED
Request a Quote Datasheet
Description
Kingbright KPTD-1608CGCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8609056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-1608CGCK LED

Kingbright KPTD-1608CGCK LED

Supplier's Site
LEDs - 8609056P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-1608CGCK LED

Kingbright KPTD-1608CGCK LED

Supplier's Site
LEDs - 1651801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-1608CGCK LED

Kingbright KPTD-1608CGCK LED

Supplier's Site
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 190 Mcd Rohs Compliant Kingbright - 93X4412 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 190 Mcd Rohs Compliant Kingbright
93X4412
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 190 Mcd Rohs Compliant Kingbright 93X4412
LED, Low Power, Green, 570 nm, 2.1 V, 20 mA, 190 mcd RoHS Compliant: Yes

LED, Low Power, Green, 570 nm, 2.1 V, 20 mA, 190 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 190Mcd, 570Nm, Smd; Led Color Kingbright - 93T1612 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 190Mcd, 570Nm, Smd; Led Color Kingbright
93T1612
Led, Green, 190Mcd, 570Nm, Smd; Led Color Kingbright 93T1612
LED, GREEN, 190MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:190mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 190MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:190mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
KINGBRIGHT - KPTD-1608CGCK - LED, Basse puissance, Vert, CMS, 603, 20 mA, 2.1 V, 570 nm - 432-KPTD-1608CGCK - Utmel Electronic Limited
Hong Kong, China
KINGBRIGHT - KPTD-1608CGCK - LED, Basse puissance, Vert, CMS, 603, 20 mA, 2.1 V, 570 nm
432-KPTD-1608CGCK
KINGBRIGHT - KPTD-1608CGCK - LED, Basse puissance, Vert, CMS, 603, 20 mA, 2.1 V, 570 nm 432-KPTD-1608CGCK
KINGBRIGHT - KPTD-1608CGCK - LED, Basse puissance, Vert, CMS, 603, 20 mA, 2.1 V, 570 nm

KINGBRIGHT - KPTD-1608CGCK - LED, Basse puissance, Vert, CMS, 603, 20 mA, 2.1 V, 570 nm

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8609056 8609056P 93X4412 93T1612 432-KPTD-1608CGCK
Product Name LEDs LEDs Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 190 Mcd Rohs Compliant Kingbright Led, Green, 190Mcd, 570Nm, Smd; Led Color Kingbright KINGBRIGHT - KPTD-1608CGCK - LED, Basse puissance, Vert, CMS, 603, 20 mA, 2.1 V, 570 nm
LED Package: 1.6 x 0.8 x 0.95mm
LED Type Green; Clear Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 190 milliCandela 190 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
1W Power LED Light Source - ASMT-MA00-AGH00 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 120 degrees
View Details
3 suppliers