LED, YELLOW/GREEN, 120/50MCD; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 120mcd, G 50mcd; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 8609059 | 8609059P | 62X9050 |
| Product Name | LEDs | LEDs | Led, Yellow/green, 120/50Mcd; Led Color Kingbright |
| LED Package: | 1.6 x 1.5 x 0.7mm | ||
| LED Type | Yellow; Green; Clear | Yellow; Green; Green, Yellow | |
| Peak Wavelength | 570 to 590 nm (5700 to 5900 Å) | ||
| Viewing Angle | 120 degrees | 120 degrees |