Broadcom Inc. OneWhite SMT PLCC-2 LED Indicator ASMT-UWB1-NX3F2

Description
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3F2 - Broadcom Inc.
San Jose, CA, USA
OneWhite SMT PLCC-2 LED Indicator
ASMT-UWB1-NX3F2
OneWhite SMT PLCC-2 LED Indicator ASMT-UWB1-NX3F2
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.

Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions.
To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin.
These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - 516-3971-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3971-2-ND
LED Indication - Discrete 516-3971-2-ND
White, Neutral 4000K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Neutral 4000K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 516-3971-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3971-1-ND
LED Indication - Discrete 516-3971-1-ND
White, Neutral 4000K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Neutral 4000K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 516-3971-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3971-6-ND
LED Indication - Discrete 516-3971-6-ND
White, Neutral 4000K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Neutral 4000K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-UWB1-NX3F2
Standard LEDs - SMD ASMT-UWB1-NX3F2
Standard LEDs - SMD White, 4000K 2300mcd, 20mA

Standard LEDs - SMD White, 4000K 2300mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-UWB1-NX3F2 516-3971-2-ND ASMT-UWB1-NX3F2
Product Name OneWhite SMT PLCC-2 LED Indicator LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC 4-SMD, Flat Lead Exposed Pad
LED Type White White
Color Temperature 4000 K
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED White Lighting - 1416-L128-2780CA3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers