Kingbright Corporation Optics - LEDs - Light Pipes - KPTB-1615SURKCGKC KPTB-1615SURKCGKC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134020-KPTB-1615SUR KCGKC Packaging: Cut Tape Color: Green, Red Forward Voltage: 2.5 V Luminous Intensity: 200 mcd Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 4 Categories: Optics - LEDs - Light Pipes Case / Package: 1616 Number of LEDs: 2 Lens Style: Colorless, Diffused, Rectangular Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 630 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134020-KPTB-1615SUR KCGKC Packaging: Cut Tape Color: Green, Red Forward Voltage: 2.5 V Luminous Intensity: 200 mcd Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 4 Categories: Optics - LEDs - Light Pipes Case / Package: 1616 Number of LEDs: 2 Lens Style: Colorless, Diffused, Rectangular Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 630 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPTB-1615SURKCGKC - 1134020-KPTB-1615SURKCGKC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTB-1615SURKCGKC
1134020-KPTB-1615SURKCGKC
Optics - LEDs - Light Pipes - KPTB-1615SURKCGKC 1134020-KPTB-1615SURKCGKC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134020-KPTB-1615SUR KCGKC Packaging: Cut Tape Color: Green, Red Forward Voltage: 2.5 V Luminous Intensity: 200 mcd Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 4 Categories: Optics - LEDs - Light Pipes Case / Package: 1616 Number of LEDs: 2 Lens Style: Colorless, Diffused, Rectangular Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 630 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134020-KPTB-1615SURKCGKC
Packaging: Cut Tape
Color: Green, Red
Forward Voltage: 2.5 V
Luminous Intensity: 200 mcd
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 4
Categories: Optics - LEDs - Light Pipes
Case / Package: 1616
Number of LEDs: 2
Lens Style: Colorless, Diffused, Rectangular
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 630 nm

Buy Now
LEDs - 8609040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTB-1615SURKCGKC LED

Kingbright KPTB-1615SURKCGKC LED

Supplier's Site
LEDs - 8609040P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTB-1615SURKCGKC LED

Kingbright KPTB-1615SURKCGKC LED

Supplier's Site
LEDs - 1651532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTB-1615SURKCGKC LED

Kingbright KPTB-1615SURKCGKC LED

Supplier's Site
KINGBRIGHT KPTB-1615SURKCGKCLED, Green, Red, R 80mcd, G 50mcd, 120 , R 1.95V, G 2.1V, R 20mA, G 20mA - 432-KPTB-1615SURKCGKC - Utmel Electronic Limited
Hong Kong, China
KINGBRIGHT KPTB-1615SURKCGKCLED, Green, Red, R 80mcd, G 50mcd, 120 , R 1.95V, G 2.1V, R 20mA, G 20mA
432-KPTB-1615SURKCGKC
KINGBRIGHT KPTB-1615SURKCGKCLED, Green, Red, R 80mcd, G 50mcd, 120 , R 1.95V, G 2.1V, R 20mA, G 20mA 432-KPTB-1615SURKCGKC
KINGBRIGHT KPTB-1615SURKCGKCLED , Green, Red, R 80mcd, G 50mcd, 120 , R 1.95V, G 2.1V, R 20mA, G 20mA

KINGBRIGHT KPTB-1615SURKCGKCLED, Green, Red, R 80mcd, G 50mcd, 120 , R 1.95V, G 2.1V, R 20mA, G 20mA

Supplier's Site
Led, Red/green, 80/50Mcd; Led Color Kingbright - 62X9049 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/green, 80/50Mcd; Led Color Kingbright
62X9049
Led, Red/green, 80/50Mcd; Led Color Kingbright 62X9049
LED, RED/GREEN, 80/50MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 80mcd, G 50mcd; Product Range:- RoHS Compliant: Yes

LED, RED/GREEN, 80/50MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 80mcd, G 50mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1134020-KPTB-1615SURKCGKC 8609040 8609040P 432-KPTB-1615SURKCGKC 62X9049
Product Name Optics - LEDs - Light Pipes - KPTB-1615SURKCGKC LEDs LEDs KINGBRIGHT KPTB-1615SURKCGKCLED, Green, Red, R 80mcd, G 50mcd, 120 , R 1.95V, G 2.1V, R 20mA, G 20mA Led, Red/green, 80/50Mcd; Led Color Kingbright
LED Type Red; Green; Multi-Colored; Green, Red Red; Green; Clear Red; Green Red; Green; Green, Red
Peak Wavelength 630 nm (6300 Å) 570 to 630 nm (5700 to 6300 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 200 milliCandela 50 to 200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details