Kingbright Corporation Optics - LEDs - Light Pipes - KPTB-1612SYKCGKC KPTB-1612SYKCGKC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067803-KPTB-1612SYK CGKC Packaging: Cut Tape Color: Green, Yellow Length: 1.25 mm Mounting: SMD (SMT) Forward Voltage: 2.5 V Luminous Intensity: 120 mcd Viewing Angle: 120 ° Lens Color: Clear Height: 650 µm Number of Pins: 4 Wavelength: 570 nm Width: 1.6 mm Categories: Optics - LEDs - Light Pipes Case / Package: 1613 Number of LEDs: 2 Lens Style: Rectangular Alternative Parts (Cross-Reference): KPTB-1612SYKCGKCKPTB 1612SYKCGKC; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 590 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067803-KPTB-1612SYK CGKC Packaging: Cut Tape Color: Green, Yellow Length: 1.25 mm Mounting: SMD (SMT) Forward Voltage: 2.5 V Luminous Intensity: 120 mcd Viewing Angle: 120 ° Lens Color: Clear Height: 650 µm Number of Pins: 4 Wavelength: 570 nm Width: 1.6 mm Categories: Optics - LEDs - Light Pipes Case / Package: 1613 Number of LEDs: 2 Lens Style: Rectangular Alternative Parts (Cross-Reference): KPTB-1612SYKCGKCKPTB 1612SYKCGKC; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 590 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPTB-1612SYKCGKC - 1067803-KPTB-1612SYKCGKC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTB-1612SYKCGKC
1067803-KPTB-1612SYKCGKC
Optics - LEDs - Light Pipes - KPTB-1612SYKCGKC 1067803-KPTB-1612SYKCGKC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067803-KPTB-1612SYK CGKC Packaging: Cut Tape Color: Green, Yellow Length: 1.25 mm Mounting: SMD (SMT) Forward Voltage: 2.5 V Luminous Intensity: 120 mcd Viewing Angle: 120 ° Lens Color: Clear Height: 650 µm Number of Pins: 4 Wavelength: 570 nm Width: 1.6 mm Categories: Optics - LEDs - Light Pipes Case / Package: 1613 Number of LEDs: 2 Lens Style: Rectangular Alternative Parts (Cross-Reference): KPTB-1612SYKCGKCKPTB 1612SYKCGKC; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 590 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067803-KPTB-1612SYKCGKC
Packaging: Cut Tape
Color: Green, Yellow
Length: 1.25 mm
Mounting: SMD (SMT)
Forward Voltage: 2.5 V
Luminous Intensity: 120 mcd
Viewing Angle: 120 °
Lens Color: Clear
Height: 650 µm
Number of Pins: 4
Wavelength: 570 nm
Width: 1.6 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1613
Number of LEDs: 2
Lens Style: Rectangular
Alternative Parts (Cross-Reference): KPTB-1612SYKCGKCKPTB1612SYKCGKC;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Dominant Wavelength: 590 nm

Buy Now
Led, Yellow/green, 120/50Mcd; Led Color Kingbright - 62X9047 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow/green, 120/50Mcd; Led Color Kingbright
62X9047
Led, Yellow/green, 120/50Mcd; Led Color Kingbright 62X9047
LED, YELLOW/GREEN, 120/50MCD; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 120mcd, G 50mcd; Product Range:- RoHS Compliant: Yes

LED, YELLOW/GREEN, 120/50MCD; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 120mcd, G 50mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067803-KPTB-1612SYKCGKC 62X9047
Product Name Optics - LEDs - Light Pipes - KPTB-1612SYKCGKC Led, Yellow/green, 120/50Mcd; Led Color Kingbright
LED Type Yellow; Green; Multi-Colored; Green, Yellow Yellow; Green; Green, Yellow
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
3.2X1.6MM YEL SMD LED - AP3216SYCK - Kingbright Corporation
Specs
LED Package: 1206 LED Height-1.1mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
4 suppliers