Kingbright Corporation 3.2X1.6MM YEL SMD LED AP3216SYCK

Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM YEL SMD LED - AP3216SYCK - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM YEL SMD LED
AP3216SYCK
3.2X1.6MM YEL SMD LED AP3216SYCK
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-2163-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2163-1-ND
LED Indication - Discrete 754-2163-1-ND
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2163-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2163-2-ND
LED Indication - Discrete 754-2163-2-ND
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2163-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2163-6-ND
LED Indication - Discrete 754-2163-6-ND
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AP3216SYCK
1145641-AP3216SYCK
LED Indication - Discrete - AP3216SYCK 1145641-AP3216SYCK
Manufacturer: Kingbright Win Source Part Number: 1145641-AP3216SYCK Packaging: Reel Mounting Style: SMD Color: Yellow Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 150mcd Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 590nm Categories: Optoelectronics Supplier Device Package: SMD Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm Manufacturer Homepage: www.us.kingbright.co m Manufacturer Package: 1206 Height (Maximum): 1.10mm Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 1.60mm W Voltage - Forward (Vf): 2V

Manufacturer: Kingbright
Win Source Part Number: 1145641-AP3216SYCK
Packaging: Reel
Mounting Style: SMD
Color: Yellow
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 150mcd
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 590nm
Categories: Optoelectronics
Supplier Device Package: SMD
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
Manufacturer Homepage: www.us.kingbright.com
Manufacturer Package: 1206
Height (Maximum): 1.10mm
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 3.20mm L x 1.60mm W
Voltage - Forward (Vf): 2V

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
AP3216SYCK
Standard LEDs - SMD AP3216SYCK
Standard LEDs - SMD YELLOW SUPER BRIGHT

Standard LEDs - SMD YELLOW SUPER BRIGHT

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AP3216SYCK 754-2163-1-ND 1145641-AP3216SYCK AP3216SYCK
Product Name 3.2X1.6MM YEL SMD LED LED Indication - Discrete LED Indication - Discrete - AP3216SYCK Standard LEDs - SMD
LED Package: 1206 LED Height-1.1mm 1206 (3216 Metric)
LED Type Yellow Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details