Kingbright Corporation Optics - LEDs - Light Pipes - KPTB-1612SURKCGKC KPTB-1612SURKCGKC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968031-KPTB-1612SURK CGKC Packaging: Cut Tape Color: Green, Red Length: 1.25 mm Mounting: SMD (SMT) Forward Voltage: 2.5 V Luminous Intensity: 200 mcd Viewing Angle: 120 ° Lens Color: Clear Height: 650 µm Number of Pins: 4 Wavelength: 570 nm Width: 1.6 mm Categories: Optics - LEDs - Light Pipes Case / Package: 1613 Number of LEDs: 2 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 630 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968031-KPTB-1612SURK CGKC Packaging: Cut Tape Color: Green, Red Length: 1.25 mm Mounting: SMD (SMT) Forward Voltage: 2.5 V Luminous Intensity: 200 mcd Viewing Angle: 120 ° Lens Color: Clear Height: 650 µm Number of Pins: 4 Wavelength: 570 nm Width: 1.6 mm Categories: Optics - LEDs - Light Pipes Case / Package: 1613 Number of LEDs: 2 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 630 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPTB-1612SURKCGKC - 968031-KPTB-1612SURKCGKC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTB-1612SURKCGKC
968031-KPTB-1612SURKCGKC
Optics - LEDs - Light Pipes - KPTB-1612SURKCGKC 968031-KPTB-1612SURKCGKC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968031-KPTB-1612SURK CGKC Packaging: Cut Tape Color: Green, Red Length: 1.25 mm Mounting: SMD (SMT) Forward Voltage: 2.5 V Luminous Intensity: 200 mcd Viewing Angle: 120 ° Lens Color: Clear Height: 650 µm Number of Pins: 4 Wavelength: 570 nm Width: 1.6 mm Categories: Optics - LEDs - Light Pipes Case / Package: 1613 Number of LEDs: 2 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 630 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968031-KPTB-1612SURKCGKC
Packaging: Cut Tape
Color: Green, Red
Length: 1.25 mm
Mounting: SMD (SMT)
Forward Voltage: 2.5 V
Luminous Intensity: 200 mcd
Viewing Angle: 120 °
Lens Color: Clear
Height: 650 µm
Number of Pins: 4
Wavelength: 570 nm
Width: 1.6 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1613
Number of LEDs: 2
Lens Style: Colorless, Diffused, Rectangular
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 630 nm

Buy Now
Led, Red/green, 80/50Mcd; Led Color Kingbright - 62X9046 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/green, 80/50Mcd; Led Color Kingbright
62X9046
Led, Red/green, 80/50Mcd; Led Color Kingbright 62X9046
LED, RED/GREEN, 80/50MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 80mcd, G 50mcd; Product Range:- RoHS Compliant: Yes

LED, RED/GREEN, 80/50MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 80mcd, G 50mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 968031-KPTB-1612SURKCGKC 62X9046
Product Name Optics - LEDs - Light Pipes - KPTB-1612SURKCGKC Led, Red/green, 80/50Mcd; Led Color Kingbright
LED Type Red; Green; Multi-Colored; Green, Red Red; Green; Green, Red
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D13Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details