Kingbright Corporation LEDs KPT-3216SURCK

Description
Kingbright KPT-3216SURCK LED
Request a Quote Datasheet
Description
Kingbright KPT-3216SURCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-3216SURCK LED

Kingbright KPT-3216SURCK LED

Supplier's Site
LEDs - 8610208P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-3216SURCK LED

Kingbright KPT-3216SURCK LED

Supplier's Site
LEDs - 1461513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-3216SURCK LED

Kingbright KPT-3216SURCK LED

Supplier's Site
Led, Red, 230Mcd, 630Nm; Led Color Kingbright - 93T1609 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 230Mcd, 630Nm; Led Color Kingbright
93T1609
Led, Red, 230Mcd, 630Nm; Led Color Kingbright 93T1609
LED, RED, 230MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 230MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright - 93X4408 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright
93X4408
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright 93X4408
LED, Low Power, Red, 630 nm, 1.95 V, 20 mA, 80 mcd RoHS Compliant: Yes

LED, Low Power, Red, 630 nm, 1.95 V, 20 mA, 80 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610208 8610208P 93T1609 93X4408
Product Name LEDs LEDs Led, Red, 230Mcd, 630Nm; Led Color Kingbright Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright
LED Package: 3.2 x 1.6 x 0.75mm
LED Type Red; Clear Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 230 milliCandela 80 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details