Kingbright Corporation LEDs KPT-3216SGC

Description
Kingbright KPT-3216SGC LED
Request a Quote Datasheet
Description
Kingbright KPT-3216SGC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610204P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-3216SGC LED

Kingbright KPT-3216SGC LED

Supplier's Site
LEDs - 8610204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-3216SGC LED

Kingbright KPT-3216SGC LED

Supplier's Site
LEDs - 1651848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-3216SGC LED

Kingbright KPT-3216SGC LED

Supplier's Site
Optics - LEDs - Light Pipes - KPT-3216SGC - 1067796-KPT-3216SGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPT-3216SGC
1067796-KPT-3216SGC
Optics - LEDs - Light Pipes - KPT-3216SGC 1067796-KPT-3216SGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067796-KPT-3216SGC Packaging: Cut Tape Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2 V Luminous Intensity: 12 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPT-3216SGCKPT3216SG C; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 568 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067796-KPT-3216SGC
Packaging: Cut Tape
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2 V
Luminous Intensity: 12 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 568 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3216
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KPT-3216SGCKPT3216SGC;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 568 nm

Buy Now
Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 12 Mcd Rohs Compliant Kingbright - 93X4407 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 12 Mcd Rohs Compliant Kingbright
93X4407
Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 12 Mcd Rohs Compliant Kingbright 93X4407
LED, Low Power, Green, 568 nm, 2.2 V, 20 mA, 12 mcd RoHS Compliant: Yes

LED, Low Power, Green, 568 nm, 2.2 V, 20 mA, 12 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 12Mcd, 568Nm; Led Color Kingbright - 93T1608 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 12Mcd, 568Nm; Led Color Kingbright
93T1608
Led, Green, 12Mcd, 568Nm; Led Color Kingbright 93T1608
LED, GREEN, 12MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 12MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610204P 8610204 1067796-KPT-3216SGC 93X4407 93T1608
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPT-3216SGC Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 12 Mcd Rohs Compliant Kingbright Led, Green, 12Mcd, 568Nm; Led Color Kingbright
Forward Voltage 2.5 volts 2.2 volts 2.2 volts
LED Package: 3.2 x 1.6 x 0.75mm
LED Type Green; Clear Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
EXCELED™ series - SLI-343P8G - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers