BA-W4F-765-BX-BACK-PLUS/71287 -- CLUSTER LED
OSRAM SYLVANIA, Inc.
Cluster LED
BA-W4F-765-BX-BACK-PLUS/71287
Description
41.9 FT L SIZE
UL (CANADA AND US) APPROVAL
24 VDC VOLTAGE RATING
250 LUMEN INTENSITY
3.6 W POWER DISSIPATION
COLOR TEMPERATURE IN KELVIN 6500
BX MODEL
Description
41.9 FT L SIZE
UL (CANADA AND US) APPROVAL
24 VDC VOLTAGE RATING
250 LUMEN INTENSITY
3.6 W POWER DISSIPATION
COLOR TEMPERATURE IN KELVIN 6500
BX MODEL
Datasheet
Suppliers
Cluster LED
BA-W4F-765-BX-BACK-PLUS/71287
41.9 FT L SIZE
UL (CANADA AND US) APPROVAL
24 VDC VOLTAGE RATING
250 LUMEN INTENSITY
3.6 W POWER DISSIPATION
COLOR TEMPERATURE IN KELVIN 6500
BX MODEL
- 41.9 FT L SIZE
- UL (CANADA AND US) APPROVAL
- 24 VDC VOLTAGE RATING
- 250 LUMEN INTENSITY
- 3.6 W POWER DISSIPATION
- COLOR TEMPERATURE IN KELVIN 6500
- BX MODEL
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
BA-W4F-765-BX-BACK-PLUS/71287 |
|
Product Name
|
Cluster LED |
Unlock Full Specs
to access all available technical data
Similar Products
LED Package:
3.2 x 1.6 x 1.2mm
LED Type
Infrared
Peak Wavelength
855 nm (8550 Å)
View Details
LED Package:
Circleφ5
LED Type
Yellow; Transparent Colorless
Peak Wavelength
591 nm (5910 Å)
View Details
2 suppliers