Kingbright Corporation Led, Blue, 24Mcd, 470Nm, Smd; Led Colour Kingbright KPT-3216LVVBC-D

Description
LED, BLUE, 24MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:470nm; Luminous Intensity:24mcd; Viewing Angle:150°; Lens RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 24MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:470nm; Luminous Intensity:24mcd; Viewing Angle:150°; Lens RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 24Mcd, 470Nm, Smd; Led Colour Kingbright - 94Y5938 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 24Mcd, 470Nm, Smd; Led Colour Kingbright
94Y5938
Led, Blue, 24Mcd, 470Nm, Smd; Led Colour Kingbright 94Y5938
LED, BLUE, 24MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:470nm; Luminous Intensity:24mcd; Viewing Angle:150°; Lens RoHS Compliant: Yes

LED, BLUE, 24MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:470nm; Luminous Intensity:24mcd; Viewing Angle:150°; Lens RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94Y5938
Product Name Led, Blue, 24Mcd, 470Nm, Smd; Led Colour Kingbright
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 150 degrees
Luminous Intensity 24 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
Visible Emitter - MTE5900N-UY - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Domed
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details