Kingbright Corporation Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright KPT-3216CGCK

Description
LED, Low Power, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes
Datasheet
Description
LED, Low Power, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright - 93X4405 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright
93X4405
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright 93X4405
LED, Low Power, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes

LED, Low Power, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 50Mcd, 570Nm; Led Color Kingbright - 93T1605 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 50Mcd, 570Nm; Led Color Kingbright
93T1605
Led, Green, 50Mcd, 570Nm; Led Color Kingbright 93T1605
LED, GREEN, 50MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 50MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93X4405 93T1605
Product Name Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright Led, Green, 50Mcd, 570Nm; Led Color Kingbright
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 120 degrees
Luminous Intensity 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Dwarf Star 1 Chip LED Backlight Module - Warm White - MD-BW-ES1-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 240 milliwatts
View Details