Kingbright Corporation Led, Green, 350Mcd, 525Nm, Smd; Led Color Kingbright KPT-2012ZGCK

Description
LED, GREEN, 350MCD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:350mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 350MCD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:350mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 350Mcd, 525Nm, Smd; Led Color Kingbright - 27X9140 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 350Mcd, 525Nm, Smd; Led Color Kingbright
27X9140
Led, Green, 350Mcd, 525Nm, Smd; Led Color Kingbright 27X9140
LED, GREEN, 350MCD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:350mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 350MCD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:350mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X9140
Product Name Led, Green, 350Mcd, 525Nm, Smd; Led Color Kingbright
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
Luminous Intensity 350 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Sylvania Backlight 2G Bl02 LED Module Green - MD-OS-BL02-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 300 milliwatts
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 16 degrees
View Details