Kingbright Corporation LEDs KPT-2012SURCK

Description
Kingbright KPT-2012SURCK LED
Request a Quote Datasheet
Description
Kingbright KPT-2012SURCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610181P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012SURCK LED

Kingbright KPT-2012SURCK LED

Supplier's Site
LEDs - 8610181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012SURCK LED

Kingbright KPT-2012SURCK LED

Supplier's Site
LEDs - 1651844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012SURCK LED

Kingbright KPT-2012SURCK LED

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KPT-2012SURCK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KPT-2012SURCK
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KPT-2012SURCK
SMD Light Emitting Diodes (LED) ROHS

SMD Light Emitting Diodes (LED) ROHS

Supplier's Site
Led, Red, 230Mcd, 630Nm; Led Color Kingbright - 93T1602 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 230Mcd, 630Nm; Led Color Kingbright
93T1602
Led, Red, 230Mcd, 630Nm; Led Color Kingbright 93T1602
LED, RED, 230MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 230MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright - 93X4402 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright
93X4402
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright 93X4402
LED, Low Power, Red, 630 nm, 1.95 V, 20 mA, 80 mcd RoHS Compliant: Yes

LED, Low Power, Red, 630 nm, 1.95 V, 20 mA, 80 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610181P 8610181 KPT-2012SURCK 93T1602 93X4402
Product Name LEDs LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Red, 230Mcd, 630Nm; Led Color Kingbright Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright
Forward Voltage 2.5 volts 1.95 volts
LED Package: 2.0 x 1.25 x 0.75mm
LED Type Red; Clear Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details