Kingbright Corporation Led, Red, 25Mcd, 640Nm, Smd; Led Colour Kingbright KPT-2012SRD-PRV

Description
LED, RED, 25MCD, 640NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:25mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes
Datasheet
Description
LED, RED, 25MCD, 640NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:25mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 25Mcd, 640Nm, Smd; Led Colour Kingbright - 82AH7398 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 25Mcd, 640Nm, Smd; Led Colour Kingbright
82AH7398
Led, Red, 25Mcd, 640Nm, Smd; Led Colour Kingbright 82AH7398
LED, RED, 25MCD, 640NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:25mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, RED, 25MCD, 640NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:25mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 82AH7398
Product Name Led, Red, 25Mcd, 640Nm, Smd; Led Colour Kingbright
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 120 degrees
Luminous Intensity 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details