Kingbright Corporation LEDs KPT-2012SGC

Description
Kingbright KPT-2012SGC LED
Request a Quote Datasheet
Description
Kingbright KPT-2012SGC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012SGC LED

Kingbright KPT-2012SGC LED

Supplier's Site
LEDs - 8610188P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012SGC LED

Kingbright KPT-2012SGC LED

Supplier's Site
LEDs - 1651845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012SGC LED

Kingbright KPT-2012SGC LED

Supplier's Site
Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 12 Mcd Rohs Compliant Kingbright - 93X4399 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 12 Mcd Rohs Compliant Kingbright
93X4399
Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 12 Mcd Rohs Compliant Kingbright 93X4399
LED, Low Power, Green, 568 nm, 2.2 V, 20 mA, 12 mcd RoHS Compliant: Yes

LED, Low Power, Green, 568 nm, 2.2 V, 20 mA, 12 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 12Mcd, 568Nm; Led Color Kingbright - 93T1601 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 12Mcd, 568Nm; Led Color Kingbright
93T1601
Led, Green, 12Mcd, 568Nm; Led Color Kingbright 93T1601
LED, GREEN, 12MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 12MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Kingbright KPT-2012SGC 0805 Super Bright Green LED X2000 - 432-KPT-2012SGC - Utmel Electronic Limited
Hong Kong, China
Kingbright KPT-2012SGC 0805 Super Bright Green LED X2000
432-KPT-2012SGC
Kingbright KPT-2012SGC 0805 Super Bright Green LED X2000 432-KPT-2012SGC
Kingbright KPT-2012SGC 0805 Super Bright Green LED X2000

Kingbright KPT-2012SGC 0805 Super Bright Green LED X2000

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610188 8610188P 93X4399 93T1601 432-KPT-2012SGC
Product Name LEDs LEDs Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 12 Mcd Rohs Compliant Kingbright Led, Green, 12Mcd, 568Nm; Led Color Kingbright Kingbright KPT-2012SGC 0805 Super Bright Green LED X2000
LED Package: 2.0 x 1.25 x 0.75mm
LED Type Green; Clear Green; Green Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 12 milliCandela 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1461-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Led, 3W, Aveon, Royal-Blue, 0.760W; Product Range Broadcom - 36AJ8248 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Viewing Angle 140 degrees
View Details