Kingbright Corporation LEDs KPT-2012QBC-D

Description
Kingbright KPT-2012QBC-D LED
Request a Quote Datasheet
Description
Kingbright KPT-2012QBC-D LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8609028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012QBC-D LED

Kingbright KPT-2012QBC-D LED

Supplier's Site
LEDs - 8609028P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012QBC-D LED

Kingbright KPT-2012QBC-D LED

Supplier's Site
LEDs - 1651797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012QBC-D LED

Kingbright KPT-2012QBC-D LED

Supplier's Site
Led, Blue, 100Mcd, 470Nm; Led Color Kingbright - 46W4565 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 100Mcd, 470Nm; Led Color Kingbright
46W4565
Led, Blue, 100Mcd, 470Nm; Led Color Kingbright 46W4565
LED, BLUE, 100MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, BLUE, 100MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 100 Mcd Rohs Compliant Kingbright - 93X4398 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 100 Mcd Rohs Compliant Kingbright
93X4398
Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 100 Mcd Rohs Compliant Kingbright 93X4398
LED, Low Power, Blue, 465 nm, 3.3 V, 20 mA, 100 mcd RoHS Compliant: Yes

LED, Low Power, Blue, 465 nm, 3.3 V, 20 mA, 100 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8609028 8609028P 46W4565 93X4398
Product Name LEDs LEDs Led, Blue, 100Mcd, 470Nm; Led Color Kingbright Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 100 Mcd Rohs Compliant Kingbright
LED Package: 2 x 1.25 x 0.75mm
LED Type Blue; Clear Blue; Blue
Peak Wavelength 465 nm (4650 Å) 465 nm (4650 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 100 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Round/Oval LED Lamps - ALMD-LL36-WZ002 - Broadcom Inc.
Specs
LED Package: Oval AlInGaP/InGaN
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers