Kingbright Corporation Led, Yellow, 25Mcd, 590Nm, Smd; Led Colour Kingbright KPT-2012LVSYCK-J3-PRV

Description
LED, YELLOW, 25MCD, 590NM, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:25mcd; Viewing Angle:140°; Lens Shape:Rectangular; RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 25MCD, 590NM, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:25mcd; Viewing Angle:140°; Lens Shape:Rectangular; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 25Mcd, 590Nm, Smd; Led Colour Kingbright - 94Y5932 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 25Mcd, 590Nm, Smd; Led Colour Kingbright
94Y5932
Led, Yellow, 25Mcd, 590Nm, Smd; Led Colour Kingbright 94Y5932
LED, YELLOW, 25MCD, 590NM, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:25mcd; Viewing Angle:140°; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, YELLOW, 25MCD, 590NM, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:25mcd; Viewing Angle:140°; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94Y5932
Product Name Led, Yellow, 25Mcd, 590Nm, Smd; Led Colour Kingbright
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Luminous Intensity 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details