Kingbright Corporation Led, Red, 30Mcd, 640Nm, Smd; Led Color Kingbright KPT-1608SRC-PRV

Description
LED, RED, 30MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 30MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 30Mcd, 640Nm, Smd; Led Color Kingbright - 93X4390 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 30Mcd, 640Nm, Smd; Led Color Kingbright
93X4390
Led, Red, 30Mcd, 640Nm, Smd; Led Color Kingbright 93X4390
LED, RED, 30MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 30MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 30Mcd, 640Nm, Smd; Led Colour Kingbright - 80Y9414 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 30Mcd, 640Nm, Smd; Led Colour Kingbright
80Y9414
Led, Red, 30Mcd, 640Nm, Smd; Led Colour Kingbright 80Y9414
LED, RED, 30MCD, 640NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, RED, 30MCD, 640NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93X4390 80Y9414
Product Name Led, Red, 30Mcd, 640Nm, Smd; Led Color Kingbright Led, Red, 30Mcd, 640Nm, Smd; Led Colour Kingbright
LED Type Red; Red Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 30 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details