Kingbright Corporation LEDs KPT-1608SGC

Description
Kingbright KPT-1608SGC LED
Request a Quote
Description
Kingbright KPT-1608SGC LED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPT-1608SGC is a super bright green LED featuring a peak wavelength of 565 nm and a dominant wavelength of 568 nm. It operates at a forward voltage of 2.2 V and a forward current of 20 mA, providing a luminous intensity of 12 mcd. The LED is designed with a compact size of 1.6 mm x 0.8 mm and a thickness of 0.75 mm, making it suitable for applications requiring low power consumption and a wide viewing angle of 120 degrees. It is RoHS compliant and has a moisture sensitivity level of 3. The device is rated for a maximum power dissipation of 62.5 mW and can operate within a temperature range of -40¬8C to +85¬8C. Recommended soldering methods include reflow soldering to prevent damage. This LED is ideal for use in backlighting and indicator applications.

Datasheet Summary
Powered by GS/AI

The KPT-1608SGC is a super bright green LED featuring a peak wavelength of 565 nm and a dominant wavelength of 568 nm. It operates at a forward voltage of 2.2 V and a forward current of 20 mA, providing a luminous intensity of 12 mcd. The LED is designed with a compact size of 1.6 mm x 0.8 mm and a thickness of 0.75 mm, making it suitable for applications requiring low power consumption and a wide viewing angle of 120 degrees. It is RoHS compliant and has a moisture sensitivity level of 3. The device is rated for a maximum power dissipation of 62.5 mW and can operate within a temperature range of -40¬8C to +85¬8C. Recommended soldering methods include reflow soldering to prevent damage. This LED is ideal for use in backlighting and indicator applications.

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-1608SGC LED

Kingbright KPT-1608SGC LED

Supplier's Site
LEDs - 8610157P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-1608SGC LED

Kingbright KPT-1608SGC LED

Supplier's Site
LEDs - 1651840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-1608SGC LED

Kingbright KPT-1608SGC LED

Supplier's Site
Led, Green, 12Mcd, 568Nm; Led Color Kingbright - 93T1594 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 12Mcd, 568Nm; Led Color Kingbright
93T1594
Led, Green, 12Mcd, 568Nm; Led Color Kingbright 93T1594
LED, GREEN, 12MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 12MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 12 Mcd Rohs Compliant Kingbright - 93X4388 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 12 Mcd Rohs Compliant Kingbright
93X4388
Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 12 Mcd Rohs Compliant Kingbright 93X4388
LED, Low Power, Green, 568 nm, 2.2 V, 20 mA, 12 mcd RoHS Compliant: Yes

LED, Low Power, Green, 568 nm, 2.2 V, 20 mA, 12 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KPT-1608SGC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KPT-1608SGC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KPT-1608SGC
0603 Light Emitting Diodes (LED) ROHS

0603 Light Emitting Diodes (LED) ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610157 8610157P 93T1594 93X4388 KPT-1608SGC
Product Name LEDs LEDs Led, Green, 12Mcd, 568Nm; Led Color Kingbright Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 12 Mcd Rohs Compliant Kingbright Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 1.6 x 0.8 x 0.75mm
LED Type Green; Clear Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 12 milliCandela 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED 7-SEG .56 RA 2-DGT RED CA - 454-LDD-M514RI-RA - Utmel Electronic Limited
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red
View Details