Kingbright Corporation LEDs KPT-1608SECK

Description
Kingbright KPT-1608SECK LED
Request a Quote Datasheet
Description
Kingbright KPT-1608SECK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610153P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-1608SECK LED

Kingbright KPT-1608SECK LED

Supplier's Site
LEDs - 8610153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-1608SECK LED

Kingbright KPT-1608SECK LED

Supplier's Site
LEDs - 1651839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-1608SECK LED

Kingbright KPT-1608SECK LED

Supplier's Site
Optics - LEDs - Light Pipes - KPT-1608SECK - 1067780-KPT-1608SECK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPT-1608SECK
1067780-KPT-1608SECK
Optics - LEDs - Light Pipes - KPT-1608SECK 1067780-KPT-1608SECK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067780-KPT-1608SECK Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 250 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 601 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1608 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPT-1608SECKKPT1608S ECK; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 601 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067780-KPT-1608SECK
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 250 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 601 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1608
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KPT-1608SECKKPT1608SECK;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 601 nm

Buy Now
Led, Orange, 250Mcd, 601Nm; Led Color Kingbright - 93T1593 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 250Mcd, 601Nm; Led Color Kingbright
93T1593
Led, Orange, 250Mcd, 601Nm; Led Color Kingbright 93T1593
LED, ORANGE, 250MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:250mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, ORANGE, 250MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:250mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610153P 8610153 1067780-KPT-1608SECK 93T1593
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPT-1608SECK Led, Orange, 250Mcd, 601Nm; Led Color Kingbright
Forward Voltage 2.5 volts 2.1 volts 2.1 volts
LED Package: 1.6 x 0.8 x 0.75mm
LED Type Orange; Clear Orange; Orange Orange; Orange
Peak Wavelength 601 nm (6010 Å) 601 nm (6010 Å) 601 nm (6010 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - SLA-370MT3F - 794511-SLA-370MT3F - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 25 degrees
View Details
4 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details