Kingbright Corporation Optics - LEDs - Light Pipes - KPT-1608MGC KPT-1608MGC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067777-KPT-1608MGC Packaging: Tape & Reel Color: Green Forward Voltage: 2.1 V Luminous Intensity: 60 mcd Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 570 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPT-1608MGCKPT1608MG C; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 570 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067777-KPT-1608MGC Packaging: Tape & Reel Color: Green Forward Voltage: 2.1 V Luminous Intensity: 60 mcd Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 570 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPT-1608MGCKPT1608MG C; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 570 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPT-1608MGC - 1067777-KPT-1608MGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPT-1608MGC
1067777-KPT-1608MGC
Optics - LEDs - Light Pipes - KPT-1608MGC 1067777-KPT-1608MGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067777-KPT-1608MGC Packaging: Tape & Reel Color: Green Forward Voltage: 2.1 V Luminous Intensity: 60 mcd Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 570 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPT-1608MGCKPT1608MG C; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 570 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067777-KPT-1608MGC
Packaging: Tape & Reel
Color: Green
Forward Voltage: 2.1 V
Luminous Intensity: 60 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Number of Pins: 2
Wavelength: 570 nm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KPT-1608MGCKPT1608MGC;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 570 nm

Buy Now
Led, Green, 60Mcd, 570Nm, Smd; Led Colour Kingbright - 03AJ1856 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 60Mcd, 570Nm, Smd; Led Colour Kingbright
03AJ1856
Led, Green, 60Mcd, 570Nm, Smd; Led Colour Kingbright 03AJ1856
LED, GREEN, 60MCD, 570NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Rectangular; ProductRoHS Compliant: Yes

LED, GREEN, 60MCD, 570NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Rectangular; ProductRoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 60Mcd, 570Nm, Smd; Led Color Kingbright - 93X4386 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 60Mcd, 570Nm, Smd; Led Color Kingbright
93X4386
Led, Green, 60Mcd, 570Nm, Smd; Led Color Kingbright 93X4386
LED, GREEN, 60MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

LED, GREEN, 60MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067777-KPT-1608MGC 03AJ1856 93X4386
Product Name Optics - LEDs - Light Pipes - KPT-1608MGC Led, Green, 60Mcd, 570Nm, Smd; Led Colour Kingbright Led, Green, 60Mcd, 570Nm, Smd; Led Color Kingbright
LED Type Green; Green Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 60 milliCandela 60 milliCandela 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 3920 milliwatts
Array Array
View Details
Right Angle ChipLED - ASMT-CB00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type Blue
Peak Wavelength 469 nm (4690 Å)
View Details
5 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details