Kingbright Corporation LEDs KPT-1608EC

Description
Kingbright KPT-1608EC LED
Request a Quote Datasheet
Description
Kingbright KPT-1608EC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-1608EC LED

Kingbright KPT-1608EC LED

Supplier's Site
LEDs - 8610150P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-1608EC LED

Kingbright KPT-1608EC LED

Supplier's Site
LEDs - 1651526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-1608EC LED

Kingbright KPT-1608EC LED

Supplier's Site
Led, Red, 8Mcd, 617Nm, Smd; Led Color Kingbright - 93T1592 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 8Mcd, 617Nm, Smd; Led Color Kingbright
93T1592
Led, Red, 8Mcd, 617Nm, Smd; Led Color Kingbright 93T1592
LED, RED, 8MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 8MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Red, 617 Nm, 2 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright - 93X4385 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Red, 617 Nm, 2 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright
93X4385
Led, Low Power, Red, 617 Nm, 2 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright 93X4385
LED, Low Power, Red, 617 nm, 2 V, 20 mA, 8 mcd RoHS Compliant: Yes

LED, Low Power, Red, 617 nm, 2 V, 20 mA, 8 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KPT-1608EC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KPT-1608EC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KPT-1608EC
20mA 无色透明透镜 -40°C~+85°C 617nm Red 150° 75mW 0603 Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 -40°C~+85°C 617nm Red 150° 75mW 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610150 8610150P 93T1592 93X4385 KPT-1608EC
Product Name LEDs LEDs Led, Red, 8Mcd, 617Nm, Smd; Led Color Kingbright Led, Low Power, Red, 617 Nm, 2 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 1.6 x 0.8 x 0.75mm
LED Type Red; Clear Red; Red Red; Red
Peak Wavelength 617 nm (6170 Å) 617 nm (6170 Å) 617 nm (6170 Å)
Viewing Angle 120 degrees 120 degrees 150 degrees
Luminous Intensity 15 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LEDs - 265127 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Type Clear
Forward Voltage 1.7 volts
View Details
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details