Kingbright Corporation Led, Red, 220Mcd, 630Nm, Smd; Led Color Kingbright KPPA-3010SURCK

Description
LED, RED, 220MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:220mcd; Viewing Angle:30°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 220MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:220mcd; Viewing Angle:30°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 220Mcd, 630Nm, Smd; Led Color Kingbright - 94X0825 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 220Mcd, 630Nm, Smd; Led Color Kingbright
94X0825
Led, Red, 220Mcd, 630Nm, Smd; Led Color Kingbright 94X0825
LED, RED, 220MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:220mcd; Viewing Angle:30°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, RED, 220MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:220mcd; Viewing Angle:30°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94X0825
Product Name Led, Red, 220Mcd, 630Nm, Smd; Led Color Kingbright
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 30 degrees
Luminous Intensity 220 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dwarf Star 1 Chip LED Backlight Module - RGB - MD-BW-ES1-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details