Kingbright Corporation Led, Green, 120Mcd, 570Nm, Smd; Led Color Kingbright KPPA-3010CGCK

Description
LED, GREEN, 120MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:120mcd; Viewing Angle:30°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 120MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:120mcd; Viewing Angle:30°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 120Mcd, 570Nm, Smd; Led Color Kingbright - 94X0822 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 120Mcd, 570Nm, Smd; Led Color Kingbright
94X0822
Led, Green, 120Mcd, 570Nm, Smd; Led Color Kingbright 94X0822
LED, GREEN, 120MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:120mcd; Viewing Angle:30°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, GREEN, 120MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:120mcd; Viewing Angle:30°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94X0822
Product Name Led, Green, 120Mcd, 570Nm, Smd; Led Color Kingbright
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 30 degrees
Luminous Intensity 120 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details