LED, GREEN, 12MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:12mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 66W1958 |
| Product Name | Led, Green, 12Mcd, 568Nm, Smd; Led Color Kingbright |
| LED Type | Green; Green |
| Peak Wavelength | 565 nm (5650 Å) |
| Viewing Angle | 120 degrees |
| Luminous Intensity | 12 milliCandela |