Kingbright Corporation Led, Green, 450Mcd, 525Nm, Smd; Led Color Kingbright KPHHS-1005ZGC-V

Description
LED, GREEN, 450MCD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:515nm; Luminous Intensity:450mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 450MCD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:515nm; Luminous Intensity:450mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 450Mcd, 525Nm, Smd; Led Color Kingbright - 66W1953 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 450Mcd, 525Nm, Smd; Led Color Kingbright
66W1953
Led, Green, 450Mcd, 525Nm, Smd; Led Color Kingbright 66W1953
LED, GREEN, 450MCD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:515nm; Luminous Intensity:450mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 450MCD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:515nm; Luminous Intensity:450mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 66W1953
Product Name Led, Green, 450Mcd, 525Nm, Smd; Led Color Kingbright
LED Type Green; Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 120 degrees
Luminous Intensity 450 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details