Kingbright Corporation Optics - LEDs - Light Pipes - KPHF-1612QBDSURKZGC KPHF-1612QBDSURKZGC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067750-KPHF-1612QBD SURKZGC Packaging: Cut Tape Color: Blue, Green, Red Mounting: SMD (SMT) Forward Voltage: 3.5 V Luminous Intensity: 150 mcd Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: 1612 Number of LEDs: 3 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPHF-1612QBDSURKZGCK PHF1612QBDSURKZGC; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 635 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067750-KPHF-1612QBD SURKZGC Packaging: Cut Tape Color: Blue, Green, Red Mounting: SMD (SMT) Forward Voltage: 3.5 V Luminous Intensity: 150 mcd Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: 1612 Number of LEDs: 3 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPHF-1612QBDSURKZGCK PHF1612QBDSURKZGC; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 635 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPHF-1612QBDSURKZGC - 1067750-KPHF-1612QBDSURKZGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPHF-1612QBDSURKZGC
1067750-KPHF-1612QBDSURKZGC
Optics - LEDs - Light Pipes - KPHF-1612QBDSURKZGC 1067750-KPHF-1612QBDSURKZGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067750-KPHF-1612QBD SURKZGC Packaging: Cut Tape Color: Blue, Green, Red Mounting: SMD (SMT) Forward Voltage: 3.5 V Luminous Intensity: 150 mcd Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: 1612 Number of LEDs: 3 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPHF-1612QBDSURKZGCK PHF1612QBDSURKZGC; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 635 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067750-KPHF-1612QBDSURKZGC
Packaging: Cut Tape
Color: Blue, Green, Red
Mounting: SMD (SMT)
Forward Voltage: 3.5 V
Luminous Intensity: 150 mcd
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Categories: Optics - LEDs - Light Pipes
Case / Package: 1612
Number of LEDs: 3
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KPHF-1612QBDSURKZGCKPHF1612QBDSURKZGC;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 635 nm

Buy Now
Led, Rgb, Red, Green, Blue, R 80Mcd, G 280Mcd, B 70Mcd, 120 , R 1.95V, G 3.3V, B 3.3V Rohs Compliant Kingbright - 94X0821 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, Red, Green, Blue, R 80Mcd, G 280Mcd, B 70Mcd, 120 , R 1.95V, G 3.3V, B 3.3V Rohs Compliant Kingbright
94X0821
Led, Rgb, Red, Green, Blue, R 80Mcd, G 280Mcd, B 70Mcd, 120 , R 1.95V, G 3.3V, B 3.3V Rohs Compliant Kingbright 94X0821
LED, RGB, Red, Green, Blue, R 80mcd, G 280mcd, B 70mcd, 120 , R 1.95V, G 3.3V, B 3.3V RoHS Compliant: Yes

LED, RGB, Red, Green, Blue, R 80mcd, G 280mcd, B 70mcd, 120 , R 1.95V, G 3.3V, B 3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067750-KPHF-1612QBDSURKZGC 94X0821
Product Name Optics - LEDs - Light Pipes - KPHF-1612QBDSURKZGC Led, Rgb, Red, Green, Blue, R 80Mcd, G 280Mcd, B 70Mcd, 120 , R 1.95V, G 3.3V, B 3.3V Rohs Compliant Kingbright
LED Type Red; Green; Blue; Multi-Colored; Blue, Green, Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-2280NA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details